EN
  • EN
  • DE

AN-2802-AB

Part No AN-2802-AB
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ALUM BLACK 4.545"L X 2.578"W / Box Metal, Aluminum Black Cover Included 4.545" L x 2.578" W (115.44mm x 65.48mm) X 1.185" (30.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series AN-A
Package Bulk
Container Type Box
Dimension 4.545" L x 2.578" W (115.44mm x 65.48mm)
Height 1.185" (30.10mm)
Area (L x W) 11.7in² (75cm²)
Design Cover Included
Material Metal, Aluminum
Color Black
Thickness 0.130" (3.30mm)
Features Card Guides, Mounting Flange, PCB Supports, Watertight
Ratings IP68, NEMA 4X,6,6P,12,13
Weight 0.63 lb (285.76 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Other Names 377-2318
Standard Package 1
Win Source Part Number 1082828-AN-2802-AB
Ultra Librarian 3D Model Ultra Librarian AN-2802-AB CAD Model

Description

The AN-2802-AB is a black box that is a part of the boxes, enclosures, racks category.

  • Features: Card guides, mounting flange, PCB supports, and is watertight
  • Package: Bulk
  • Material Flammability Rating: Not specified
  • Ratings: IP68, NEMA 4X,6,6P,12,13
  • Thickness: 0.130 inches
  • Height: 1.185 inches
  • Material: Metal, Aluminum
  • Design: Includes a cover
  • Weight: 0.63 pounds
  • Container Type: Box
  • Area: 11.7in²
  • Dimension: 4.545 inches L x 2.578 inches W
  • Alternative Parts: AN-1302-AB, AN-2852-AB, AN-2851-AB, 1550BBK, 1550Z103BK, and 1550WBBKAN2802AB
  • MSL Level: Not applicable
  • REACH Status: REACH unaffected
  • HTSUS: 7612.90.1090

You May Also Be Interested in

Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Altech corporation
BOX PLASTIC GRAY / Box Plastic, Polystyrene Gray Hand Held, Cover Included X 2.240" (56.90mm)
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 17.8X17.8X1.3" BLACK / Metal, Steel Shelf, Fixed 17.840" L x 17.750" W x 1.310" H (453.14mm x 450.85mm x 33.27mm) Black
Need more? Email Us
Hammond Manufacturing
BOX ALUM GRY 12.600"L X 12.600"W / Box Metal, Aluminum Gray Split Sides 12.600" L x 12.600" W (320.04mm x 320.04mm) X 4.720" (119.89mm)
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK / Metal, Steel Shelf, Fixed 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm) Black
Need more? Email Us
3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Hammond Manufacturing
Power Strip, Basic, 6 Outlets, Rack Mnt, Cur-Rtg 10A, wo/Cord Cord, Pilot Light, Front
Need more? Email Us
Bud Industries
BOX ABS BLACK 3"L X 3"W / Box, Potting Plastic, ABS Black Open End(s) 3.000" L x 3.000" W (76.20mm x 76.20mm) X 1.500" (38.10mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 6.299"L X 6.496"W / Box Metal, Aluminum Natural End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.201" (30.51mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess