EN
  • EN
  • DE

BS62LV1026SC-55G

Part No BS62LV1026SC-55G
Manufacturer BSI
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BSI
Win Source Part Number 237100-BS62LV1026SC-55G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BS62LV1026SC-55G CAD Model

Description

BS62LV1026SC-55G: Advanced Low-Power SRAM

The BS62LV1026SC-55G is a specialized SRAM designed for applications demanding higher performance with low power use. It features swift access speeds while maintaining a low power profile, suited for power-sensitive environments.

Features and Benefits:

  • Enhanced Power Efficiency: Ideal for long operating times in battery-dependent gadgets.
  • Ultra-Fast Access Time: Features a 55ns access time for immediate data access.
  • Reliable Operation: Maintains stable performance across various environmental factors.

Applications and Projects:

  • Telecommunication Devices
  • Remote Sensors
  • Environmental Monitoring Systems
  • Smart Grid Technology

The BS62LV1026SC-55G is optimal for applications where quick data access and energy saving are a priority, offering a powerful solution for developers.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Intersil
Lowest to $13.2432
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess