EN
  • EN
  • DE

BROCADE ICX6450-48P - 48-port 1G Switch PoE+ 780W. 2x1G SFP+ 2x1G/10G

Part No BROCADE ICX6450-48P - 48-port 1G Switch PoE+ 780W. 2x1G SFP+ 2x1G/10G
Manufacturer Brocade
Catalog Switch
Description Brocade ICX 6450
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1385148-BROCADE ICX6450-48P - 48-port 1G Switch PoE+ 780W. 2x1G SFP+ 2x1G/10G
Manufacturer Brocade
Ultra Librarian 3D Model Ultra Librarian BROCADE ICX6450-48P - 48-port 1G Switch PoE+ 780W. 2x1G SFP+ 2x1G/10G CAD Model

Description

The BROCADE ICX6450-48P is a feature-rich, high-performance enterprise-class switch, offering 48 PoE+ ports with a total power budget of 780W to support high-power devices such as IP cameras, VoIP phones, and wireless access points. This switch provides flexibility in connectivity with 2x1G SFP and 2x1G/10G SFP+ uplink/stacking ports, allowing for high-speed connections to the network backbone and the seamless stacking of multiple units for network scalability. The ICX6450-48P supports advanced Layer 2 and Layer 3 services, including robust security features, Quality of Service (QoS) for traffic prioritization, and simplified network provisioning. It is designed for medium to large-sized enterprises and campuses seeking a scalable, reliable, and energy-efficient solution for their converged network infrastructure.

You May Also Be Interested in

CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess