EN
  • EN
  • DE

LENOVO 81Y1665 - Emulex 16Gb FC Dual-port HBA (2xSFP)

Part No LENOVO 81Y1665 - Emulex 16Gb FC Dual-port HBA (2xSFP)
Manufacturer Lenovo
Catalog Adapters
Description Emulex 16Gb FC Dual-port HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424886-LENOVO 81Y1665 - Emulex 16Gb FC Dual-port HBA (2xSFP)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y1665 - Emulex 16Gb FC Dual-port HBA (2xSFP) CAD Model

Description

The LENOVO 81Y1665 is an Emulex 16Gb Fibre Channel (FC) Dual-port Host Bus Adapter (HBA) characterized by its two Small Form-factor Pluggable (SFP) interfaces, engineered to enhance the connectivity and performance of data centers by facilitating high-speed data transfer rates of up to 16 Gbps per channel. This HBA is designed for enterprise environments requiring robust, high-bandwidth storage networking solutions. It is compatible with various Lenovo servers, offering an upgrade path for virtualized, cloud, and high-performance computing (HPC) environments. The device supports advanced features such as high-availability port failover, advanced diagnostics, and unified driver model to ensure maximum reliability, efficiency, and ease of management. Its low-profile form factor and PCIe 3.0 compatibility ensure it can fit into any compatible server with minimal spatial requirements, making it an ideal solution for data centers looking to enhance their Fibre Channel capabilities.

You May Also Be Interested in

Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess