The Broadcom QFBR-2234 is a high-performance optical transceiver designed for short-reach data communication applications. It is engineered to meet the demands of high-bandwidth interconnects in data centers, enterprise networks, and high-performance computing environments. This transceiver module offers a cost-effective and reliable solution for transmitting data over short distances using multimode fiber.
Applications
- Short-reach data communication
- Data centers
- Enterprise networks
- High-performance computing
- Interconnects between servers and switches
Features
- Supports data rates up to 10 Gbps
- Multimode fiber (MMF) compatibility
- Small Form-factor Pluggable (SFP+) package
- Low power consumption
- Digital diagnostics monitoring (DDM)
- Hot-pluggable capability
- Compliant with SFP+ MSA standards
Benefits
- Enables high-bandwidth data transmission over short distances
- Offers a cost-effective solution compared to long-reach transceivers
- Easy to install and replace due to its hot-pluggable design
- Provides real-time monitoring of transceiver performance through DDM
- Ensures compatibility with a wide range of network equipment
- Reduces power consumption, contributing to energy efficiency
Additional Details
The QFBR-2234 transceiver module utilizes a vertical-cavity surface-emitting laser (VCSEL) as its light source, which is optimized for operation with multimode fiber. The DDM functionality allows users to monitor critical parameters such as optical power, temperature, and voltage, enabling proactive maintenance and troubleshooting. The SFP+ package ensures that the module can be easily integrated into existing network infrastructure.
This module is designed to operate in a temperature range suitable for typical data center and enterprise environments. The low power consumption of the QFBR-2234 helps to reduce overall system power requirements, leading to lower operating costs. The compliance with industry standards ensures interoperability with other SFP+ compliant devices. The QFBR-2234 is a reliable and efficient solution for short-reach optical communication needs.