EN
  • EN
  • DE

QEDS-9868

Part No QEDS-9868
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285594-QEDS-9868
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QEDS-9868 CAD Model

Description

The QEDS-9868 is a reflective optical sensor manufactured by Broadcom Limited, designed for a wide range of applications requiring accurate object detection and motion sensing. This sensor integrates an infrared LED and a phototransistor in a compact package, enabling precise and reliable sensing capabilities in space-constrained environments. It functions by detecting the amount of light reflected from an object.

Applications:

  • Robotics: Used for obstacle detection, edge detection, and line following in robotic systems.
  • Printers: Employed for paper detection, printhead positioning, and media sensing in printers.
  • Industrial Automation: Integrated into automated machinery for part counting, presence detection, and process control.
  • Gaming Peripherals: Utilized in gaming mice and trackballs for accurate motion tracking and user input.
  • Consumer Electronics: Incorporated in various consumer devices for proximity sensing, user interface control, and object detection.

Features:

  • Reflective Technology: Detects objects by measuring reflected infrared light.
  • Compact Package: Small form factor allows for easy integration into space-constrained designs.
  • High Sensitivity: Provides reliable detection of objects with varying reflectivity.
  • Integrated LED and Phototransistor: Reduces the number of external components required, simplifying the design.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions, ensuring stable performance.

Benefits:

  • Enhanced Accuracy: Delivers precise object detection and motion sensing capabilities.
  • Space-Saving Design: Compact size allows for integration into small devices and systems.
  • Increased Reliability: Robust design ensures consistent performance and long-term stability.
  • Simplified Integration: Integrated components reduce design complexity and time-to-market.
  • Cost-Effective Solution: Provides a high level of performance at a competitive price point.

Technical Specifications:

The QEDS-9868 typically operates with a forward current of 10-20mA for the LED and features a phototransistor with a collector-emitter voltage of up to 30V. The operating temperature range is generally between -25°C to +85°C. For detailed electrical and optical characteristics, refer to the official Broadcom datasheet to ensure optimal performance in your specific application.

In summary, the QEDS-9868 reflective optical sensor is a versatile and reliable solution for a wide range of applications requiring accurate object detection and motion sensing. Its compact design, high sensitivity, and integrated components make it an ideal choice for designers looking to enhance the functionality and performance of their products.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess