EN
  • EN
  • DE

IT8510E

Part No IT8510E
Manufacturer Broadcom Limited
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146749-IT8510E
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8510E CAD Model

Description

The IT8510E is a highly integrated Embedded Controller (EC) from ITE Tech. This EC is commonly used in notebook computers and other embedded systems to manage various system functions such as power management, keyboard and touchpad control, fan control, and thermal monitoring. It acts as a central controller for the system, handling low-level tasks and interfacing with various peripherals.

Applications

  • Notebook Computers: Manages power, keyboard, touchpad, fan control, and thermal monitoring.
  • Embedded Systems: Used as a general-purpose embedded controller in various applications.
  • Industrial Control Systems: Provides control and monitoring functions in industrial environments.
  • Point of Sale (POS) Systems: Manages peripheral devices and system functions.

Features

  • Keyboard Controller: Interfaces with the keyboard and processes key presses.
  • Touchpad Controller: Manages the touchpad and translates touch inputs into cursor movements.
  • Power Management: Controls power distribution and manages power saving modes.
  • Fan Control: Monitors system temperatures and adjusts fan speed to maintain optimal cooling.
  • Thermal Monitoring: Monitors temperatures of various system components to prevent overheating.
  • Embedded Microcontroller: Includes an embedded microcontroller core for executing firmware.
  • Multiple I/O Ports: Provides various input/output ports for interfacing with peripherals.
  • SMBus/I2C Interface: Supports SMBus and I2C communication protocols.

Benefits

  • Integrated Solution: Combines multiple system control functions into a single chip, reducing component count.
  • Power Efficiency: Optimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Monitors system temperatures and adjusts fan speed to prevent overheating.
  • Simplified Design: Reduces design complexity and development time.
  • Flexible Configuration: Allows for customization of system functions through firmware programming.

Technical Specifications: The IT8510E is typically available in a QFP or QFN package. It requires firmware to be programmed into its embedded microcontroller core to define its functionality. The specific features and capabilities of the IT8510E may vary depending on the specific model and configuration. Refer to the product datasheet for detailed technical specifications and programming information.

You May Also Be Interested in

Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Tianbo
Need more? Email Us
Hanrun
Lowest to $0.7534
Lattice Semiconductor Corporation
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess