EN
  • EN
  • DE

HSMZ-A400-V30M1

Part No HSMZ-A400-V30M1
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED RED CLEAR 4PLCC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 19 Weeks
Features Red 630nm LED Indication - Discrete 2.8V 4-PLCC
Manufacturer Broadcom Limited
Package Reel - TR
Mounting Surface Mount
Package 4-PLCC
Case / Package 4-PLCC
Family Name HSMZ-A400
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 516-HSMZ-A400-V30M1CT, HSMZ-A400-V30M1-ND, 516-HSMZ-A400-V30M1DKR, 516-HSMZ-A400-V30M1TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873978-HSMZ-A400-V30M1
Ultra Librarian 3D Model Ultra Librarian HSMZ-A400-V30M1 CAD Model

Description

The HSMZ-A400-V30M1 is a surface-mount LED manufactured by Broadcom Limited. It is designed for various indicator and display applications, offering a bright and reliable light source in a compact package. This LED is commonly used in electronic devices and equipment where visual indication is required, especially in applications needing high brightness and a specific color.

Applications

  • Status Indicators: Providing visual status indication on electronic devices.
  • Backlighting: Used in backlighting applications for LCDs and keypads where high brightness is needed.
  • Panel Indicators: Indicating the status of equipment on control panels, requiring clear visibility.
  • Consumer Electronics: Found in devices like remote controls, audio equipment, and appliances, particularly those with displays.
  • Automotive Lighting: Utilized in automotive interior lighting and dashboard indicators where a distinct color is required.

Features

  • Color: Likely a specific color (e.g., red, green, blue, or white) with a defined wavelength.
  • Package: Surface Mount Device (SMD) for automated assembly and efficient use of PCB space.
  • High Brightness: Designed to provide a high luminous intensity for clear visibility.
  • Low Power Consumption: Offers energy-efficient operation, reducing overall system power needs.
  • Long Lifespan: Engineered for extended operational life, ensuring long-term reliability.

Benefits

  • Clear and Bright Indication: Provides a highly visible status indication, even in well-lit environments.
  • Compact Size: Small SMD package facilitates use in space-constrained applications.
  • Energy Efficient: Low power consumption helps in reducing the overall power requirements of the device.
  • Reliable Performance: Delivers stable and consistent light output over its operational lifespan.
  • Simplified Integration: Designed for easy integration into electronic circuits using standard SMT assembly processes.

Additional Details

The HSMZ-A400 series is recognized for its durability and suitability for diverse applications requiring reliable and bright LED indicators. The specific model, HSMZ-A400-V30M1, likely specifies particular characteristics such as the dominant wavelength (color), luminous intensity, and viewing angle. LEDs, being solid-state lighting devices, offer numerous advantages over traditional lighting solutions, including better energy efficiency, longer operational life, and greater physical robustness. When using this LED, it is essential to incorporate a current-limiting resistor in series to prevent damage caused by excessive current flow. For comprehensive details regarding electrical and optical properties, as well as recommended operating conditions, it is crucial to consult the official datasheet provided by Broadcom Limited.

You May Also Be Interested in

Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9673 $53.2015
130+ $0.7937 $103.1810
200+ $0.7689 $153.7800
270+ $0.7441 $200.9070
350+ $0.7193 $251.7550
470+ $0.6449 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess