EN
  • EN
  • DE

HSMG-A100-K42J2

Part No HSMG-A100-K42J2
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED YELLOW/GREEN CLEAR 2PLCC SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 31 Weeks
Features Yellow-Green 560nm LED Indication - Discrete 2.2V 2-PLCC
Manufacturer Broadcom Limited
Package Reel - TR
Mounting Surface Mount
Package 2-PLCC
Case / Package 2-PLCC
Family Name HSMG-A100
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 516-HSMG-A100-K42J2CT, 516-HSMG-A100-K42J2DKR, HSMG-A100-K42J2-ND, 516-HSMG-A100-K42J2TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873944-HSMG-A100-K42J2
Ultra Librarian 3D Model Ultra Librarian HSMG-A100-K42J2 CAD Model

Description

The HSMG-A100-K42J2 is a surface-mount LED manufactured by Broadcom Limited. It is designed for various indicator and display applications, offering a bright and reliable light source in a compact package. This LED is commonly used in electronic devices and equipment where visual indication is required.

Applications

  • Status Indicators: Providing visual status indication on electronic devices.
  • Backlighting: Used in backlighting applications for LCDs and keypads.
  • Panel Indicators: Indicating the status of equipment on control panels.
  • Consumer Electronics: Found in devices like remote controls, audio equipment, and appliances.
  • Automotive Lighting: Utilized in automotive interior lighting and dashboard indicators.

Features

  • Color: Typically available in various colors, including red, green, blue, and yellow.
  • Package: Surface Mount Device (SMD) for easy assembly.
  • High Brightness: Provides a bright and clear light output.
  • Low Power Consumption: Energy-efficient operation.
  • Long Lifespan: Designed for long-term reliability.

Benefits

  • Clear Indication: Provides a clear and easily visible status indication.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • Reliable Performance: Designed for stable and consistent operation.
  • Easy to Use: Simple to integrate into electronic circuits.

Additional Details

The HSMG-A100 series is known for its robust design and is suitable for a wide range of applications. The specific model, HSMG-A100-K42J2, indicates specific parameters related to color, intensity, and viewing angle. LEDs are solid-state lighting devices that offer several advantages over traditional incandescent lamps, including lower power consumption, longer lifespan, and greater durability. Proper current limiting resistors should be used in series with the LED to prevent damage from excessive current. Consult the datasheet for detailed electrical and optical characteristics, as well as recommended operating conditions.

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1501 $57.7885
940+ $0.1231 $115.7140
1,455+ $0.1194 $173.7270
2,000+ $0.1155 $231.0000
2,590+ $0.1116 $289.0440
3,465+ $0.1000 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess