EN
  • EN
  • DE

HMPP-389T-BLK

Part No HMPP-389T-BLK
Manufacturer Broadcom Limited
Catalog RF Diodes
Description RF DIODE PIN 100V MINIPAK / RF Diode PIN - Single 100V 1 A MiniPak 1412
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 100V
Current - Max 1 A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Package / Case 0505 (1412 Metric)
Supplier Device Package MiniPak 1412
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Standard Package 100
Win Source Part Number 1063255-HMPP-389T-BLK
Ultra Librarian 3D Model Ultra Librarian HMPP-389T-BLK CAD Model

Description

The Broadcom Limited HMPP-389T-BLK is a discrete semiconductor product that belongs to the category of diodes - RF.

  • Win Source Part Number: 1063255
  • Current: 1 A
  • Diode Type: PIN - Single
  • Capacitance: 0.3pF @ 5V, 1MHz
  • Peak Reverse Voltage: 100V
  • Resistance @ If, F: 2.5Ohm @ 5mA, 100MHz
  • Package/Case: 0505 (1412 Metric)
  • Supplier Device Package: MiniPak 1412
  • Temperature Range: 150 degrees Celsius (TJ)
  • ECCN: EAR99
  • MSL Level: 4 (72 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.10.0060

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess