Products specifications

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Bulk
Color Amber
Configuration Standard
Lens Color Amber
Lens Transparency Clear
Millicandela Rating 96.2mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) 2.02V
Current - Test 20mA
Viewing Angle 60°
Mounting Style Through Hole
Wavelength - Dominant 590nm
Wavelength - Peak 592nm
Manufacturer Package Radial
Supplier Device Package T-1
Height (Maximum) 6.20mm
Family Part Number HLMP-N*
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1180882-HLMP-NL06
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HLMP-NL06 CAD Model

Description

The Broadcom Limited HLMP-NL06 is an amber colored LED.

  • Configuration: Standard
  • Viewing Angle: 60 degrees
  • Lens Shape: Round with a domed top
  • Lens Size: 3mm
  • Lens Transparency: Clear
  • Millicandela Rating: 96.2mcd
  • Test Current: 20mA
  • Wavelength (Dominant): 590nm
  • Wavelength (Peak): 592nm
  • Package: Radial
  • Height: 6.20mm
  • Application: optoelectronics

You May Also Be Interested in

Everlight Electronics Co Ltd
LED
Lowest to $0.1084
ECAD model for 209SURSYGW/S530-A3/S195/F14-41
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 15-21SYGC/S530-E3/3T
LITE-ON Technology
LED OVAL 5MM
Need more? Email Us
ECAD model for LTL5L3TBP7DS
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0099
ECAD model for 19-213/BHC-AP2Q2E/3T
LITE-ON Technology
LED RED CLEAR 2PLCC SMD
Need more? Email Us
ECAD model for LTST-T670EKT
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0148
ECAD model for 15-21SURC/S530-A2/3T
LITE-ON Technology
LED YELLOW CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4254
LITE-ON Technology
LED RED ORANGE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C191KAKT
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.2978
ECAD model for 17-21/G6C-BM1N2B/3T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention