EN
  • EN
  • DE

HFBR-1506AMZ

Part No HFBR-1506AMZ
Manufacturer Broadcom Limited
Catalog Evaluation and Demonstration Boards and Kits
Description Change to improved mold compound
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1180194-HFBR-1506AMZ
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFBR-1506AMZ CAD Model

Description

The HFBR-1506AMZ is a versatile fiber optic receiver from Avago Technologies, designed for short-distance data communication applications. This receiver is part of Avago's comprehensive range of fiber optic components, known for their reliability and performance in various industrial and networking environments. It provides a cost-effective solution for transmitting data over optical fiber, offering advantages such as immunity to electromagnetic interference (EMI) and radio frequency interference (RFI), enhanced security, and increased bandwidth compared to traditional copper-based solutions.

Applications

  • Industrial control and automation systems
  • Medical equipment
  • High-speed data links
  • Intra-system connections
  • Video transmission
  • Local Area Networks (LANs)

Features

  • TTL compatible output
  • Operating temperature range: -40°C to +85°C
  • Data rates up to 5 MBd
  • Low power consumption
  • RoHS compliant
  • Reliable performance over a wide temperature range

Benefits

  • Immunity to EMI/RFI: Provides reliable data transmission in electrically noisy environments.
  • Enhanced security: Fiber optic transmission is inherently more secure than copper-based systems.
  • Increased bandwidth: Supports higher data rates for demanding applications.
  • Longer transmission distances: Enables data transmission over longer distances without signal degradation.
  • Reduced system cost: Offers a cost-effective solution for data communication compared to other high-speed alternatives.

The HFBR-1506AMZ is typically used with compatible fiber optic transmitters and connectors to create a complete fiber optic link. Its compact size and ease of integration make it suitable for a wide range of applications. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable and consistent performance.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess