Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Bulk
Status Active
Number of Characters 1
Digit/Alpha Size 0.40" (10.16mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Forward Voltage 1.9V
Current - Test 20mA
Millicandela Rating 1.8mcd
Wavelength - Peak 635nm
Power Dissipation (Max) 105mW
Dimension 10-DIP (0.300", 7.62mm)
Win Source Part Number 204710-HDSP-301E
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian HDSP-301E CAD Model

Description

The Broadcom Limited 204710-HDSP-301E is a 7-segment display component that features a peak wavelength of 635nm and a millicandela rating of 1.8mcd. This component has a forward voltage of 1.9V and a power dissipation of 105mW. The digit/alpha size is 0.40" (10.16mm), and the common pin is common anode. The component is red in color and has a dimension of 10-DIP (0.300", 7.62mm). It is packaged in bulk and has a popularity of medium. It is commonly used in various optoelectronic devices.

You May Also Be Interested in

Shenzhen Zhihao Electronics Co., Ltd.
Display Modules - LED Character and Numeric White 3 Character Common Anode Through Hole
Lowest to $0.6188
ECAD model for FJ5361BW
Panasonic
Need more? Email Us
ECAD model for AN6481
Broadcom Limited
7.6 mm (0.3 inch) Micro Bright Seven Segment Displays | LED 7-SEG 7.6MM CA YELLOW
Lowest to $9.0579
ECAD model for HDSP-7401
Rohm Semiconductor
DISPLAY 7SEG 8MM 1DGT GRN CA SMD / Single Digit Surface Mount LED Numeric Display
Need more? Email Us
ECAD model for LF-301MA
Lumex Opto/Components Inc.
LED 7-SEG .56 SNGL S-RED CA DIR / 660nm RED CHIPS, GRAY FACE WITH WHITE SEGMENTS
Need more? Email Us
ECAD model for LDS-A516RI
ON Semiconductor
LED 7-SEG DISP CA ORN RHDP .3" / 0.300-INCH SEVEN SEGMENT DISPLAYS
Need more? Email Us
ECAD model for MAN3610A
ON Semiconductor
0.39 INCH (9.9MM) SINGLE DIGIT STICK DISPLAY | LED 7-SEG DISP CC RED RHDP .3"
Need more? Email Us
ECAD model for MAN493C
Kingbright
SURFACE MOUNT DISPLAY | DISPLAY 610NM ORN 2DIG 0.3" SMD
Lowest to $3.7657
ECAD model for ACDA03-41SEKWA-F01
Wuxi Ark Technology Electronic Co., Ltd.
Display Modules - LED Character and Numeric Red 2 Character Common Anode Through Hole
Lowest to $0.2094
ECAD model for SN410362N

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9414 $58.2420
75+ $1.5930 $119.4750
110+ $1.5431 $169.7410
150+ $1.4934 $224.0100
195+ $1.4436 $281.5020
260+ $1.2943 $336.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention