The Broadcom BCM943224HMS is a half-size mini PCIe WLAN module that supports 802.11a/b/g/n standards. It's designed for wireless connectivity in various devices. It provides both 2.4GHz and 5GHz band support, enabling a flexible range of wireless applications. The module is designed for integration into laptops, notebooks, and other embedded systems.
Applications
- Laptops and Notebooks: Wireless connectivity for internet access and network communication.
- Embedded Systems: Integration into various embedded devices requiring wireless capabilities.
- Industrial Devices: Wireless communication in industrial control systems and data acquisition units.
Features
- Supports IEEE 802.11a/b/g/n standards.
- Half-size Mini PCIe form factor.
- Dual-band operation (2.4GHz and 5GHz).
- Supports data rates up to 300 Mbps.
- Advanced security features, including WEP, WPA, and WPA2 encryption.
- Supports MIMO (Multiple-Input Multiple-Output) technology for enhanced performance and range.
Benefits
- High-speed wireless connectivity for seamless internet access and network communication.
- Compact form factor allows for easy integration into small devices.
- Dual-band operation provides flexibility and reduces interference.
- Enhanced security features protect sensitive data from unauthorized access.
- Improved range and performance with MIMO technology.
Technical Specifications
The BCM943224HMS operates on a 3.3V power supply and supports various operating systems, including Windows and Linux. It is designed to meet industry standards for electromagnetic compatibility (EMC) and safety. The module includes integrated antenna connectors for connecting external antennas, if needed. It also features power management capabilities to minimize power consumption and extend battery life in portable devices.