EN
  • EN
  • DE

BCM7581ZZKFEB03G

Part No BCM7581ZZKFEB03G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819133-BCM7581ZZKFEB03G
Ultra Librarian 3D Model Ultra Librarian BCM7581ZZKFEB03G CAD Model

Description

The BCM7581ZZKFEB03G is a system-on-a-chip (SoC) from Broadcom Limited, primarily designed for use in set-top boxes and digital video recorders (DVRs). This high-performance processor integrates multiple functionalities to enable advanced video decoding, processing, and display capabilities.

Applications:

  • Set-top boxes (STBs)
  • Digital Video Recorders (DVRs)
  • Hybrid STB/DVR devices
  • IPTV clients
  • Cable and satellite receivers

Features:

  • High-performance CPU for application processing
  • Advanced video decoding supporting multiple formats (e.g., H.264, MPEG-2, VC-1)
  • Integrated graphics processing unit (GPU) for user interface and 3D graphics rendering
  • Multiple transport stream interfaces for receiving and processing digital TV signals
  • Connectivity options including Ethernet, USB, and HDMI
  • Security features for content protection

Benefits:

  • Enables high-quality video playback and recording
  • Provides a smooth and responsive user experience
  • Reduces system cost and complexity through integration
  • Supports a wide range of connectivity options
  • Offers robust content protection mechanisms

The BCM7581ZZKFEB03G typically includes a powerful CPU core, such as an ARM processor, which handles application execution, middleware processing, and system control. The video decoding engine supports various video codecs, allowing for playback of content from different sources. The integrated GPU enhances the user interface and enables the rendering of 3D graphics for menus and other visual elements.

The multiple transport stream interfaces allow the device to receive digital TV signals from various sources, such as cable, satellite, or terrestrial antennas. The connectivity options enable the device to connect to external devices, such as TVs, storage devices, and networks. The security features protect content from unauthorized access and distribution. The advanced audio decoding capabilities ensure high fidelity audio output alongside the high quality video.

The architecture and feature set of the BCM7581ZZKFEB03G allow manufacturers to create competitive and feature-rich set-top boxes and DVRs for the digital entertainment market.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Others
Lowest to $0.3269
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess