EN
  • EN
  • DE

BCM7468ZKFEB03G

Part No BCM7468ZKFEB03G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819127-BCM7468ZKFEB03G
Ultra Librarian 3D Model Ultra Librarian BCM7468ZKFEB03G CAD Model

Description

The BCM7468ZKFEB03G is a high-performance system-on-a-chip (SoC) from Broadcom, designed for advanced set-top box (STB) and media gateway applications. It provides a robust platform for delivering rich multimedia experiences, integrating powerful processing capabilities, advanced video decoding, and comprehensive connectivity options.

Applications

  • High-definition and Ultra-high-definition set-top boxes
  • Digital video recorders (DVRs)
  • IPTV clients
  • Hybrid STB platforms (cable, satellite, terrestrial)
  • Advanced media gateways

Features

  • High-performance multi-core CPU for responsive application execution and multitasking.
  • Advanced video decoder supporting a wide range of formats, including H.264, H.265 (HEVC), and VP9.
  • Powerful GPU for smooth graphics rendering and user interface experience.
  • Extensive connectivity options, including HDMI, USB 3.0, Ethernet, and various peripheral interfaces.
  • Advanced security features for content protection and secure booting.
  • Support for advanced audio processing and decoding.

Benefits

  • Enables smooth and responsive user interfaces for advanced STB applications.
  • Provides high-quality video playback with support for the latest codecs and resolutions, including 4K Ultra HD.
  • Offers a secure platform for content delivery and protection.
  • Reduces overall system cost and complexity through integration of key functionalities.
  • Supports advanced features such as DVR functionality, interactive TV services, and streaming media playback.

Technical Details

The BCM7468ZKFEB03G incorporates a multi-core ARM processor, a high-performance GPU, and a versatile video decoder. It also includes advanced security features, such as secure boot and content protection mechanisms. The chip supports various memory interfaces and high-speed connectivity options, allowing for flexible system configurations. Power management features enable efficient power consumption in different operating modes.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess