EN
  • EN
  • DE

BCM7448SZBKFSBB3G

Part No BCM7448SZBKFSBB3G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962863-BCM7448SZBKFSBB3G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7448SZBKFSBB3G CAD Model

Description

The BCM7448SZBKFSBB3G is a high-performance system-on-a-chip (SoC) from Broadcom, designed for advanced set-top box (STB) applications. It integrates a powerful processor, advanced video decoding capabilities, and various connectivity options, making it suitable for demanding multimedia environments.

Applications

  • High-definition set-top boxes (STBs)
  • Digital video recorders (DVRs)
  • IPTV clients
  • Hybrid STBs (cable, satellite, and terrestrial)
  • Advanced media players

Features

  • High-Performance Processor: Features a multi-core processor enabling smooth and responsive user interfaces and application execution.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-2, VC-1, and potentially newer codecs like HEVC (H.265) depending on the specific configuration.
  • 3D Graphics Acceleration: Integrated graphics processing unit (GPU) for enhanced 3D graphics rendering, improving the visual experience for gaming and interactive applications.
  • Connectivity Options: Includes various connectivity options such as Ethernet, USB, HDMI, and potentially others like SATA or PCIe for storage and expansion.
  • Security Features: Incorporates hardware-based security features to protect content and prevent unauthorized access.
  • Peripheral Interfaces: Supports a range of peripheral interfaces, enabling connectivity with various external devices.
  • DDR3/DDR4 Memory Interface: Supports high-speed DDR3 or DDR4 memory for fast data access and improved system performance.

Benefits

  • Enhanced User Experience: The high-performance processor and advanced video decoding capabilities deliver a smooth and responsive user experience.
  • High-Quality Video Playback: Supports a wide range of video codecs, enabling playback of high-quality video content.
  • Improved Graphics Performance: The integrated GPU enhances graphics performance, improving the visual experience for gaming and interactive applications.
  • Versatile Connectivity: Offers a wide range of connectivity options, enabling connectivity with various external devices.
  • Content Protection: Hardware-based security features protect content and prevent unauthorized access.
  • Future-Proof Design: Supports advanced video codecs and connectivity options, ensuring compatibility with future standards.

Additional Details

The BCM7448SZBKFSBB3G is designed to meet the demanding requirements of advanced STB applications. Its high-performance processor, advanced video decoding capabilities, and various connectivity options make it a versatile and powerful solution for multimedia environments. The specific technical specifications, such as clock speed, memory capacity, and supported codecs, may vary depending on the configuration. It is designed for manufacturers creating set-top boxes and related media devices.

You May Also Be Interested in

Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess