EN
  • EN
  • DE
  • IT

BCM7406DUKFEB01G

Part No BCM7406DUKFEB01G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819110-BCM7406DUKFEB01G
Ultra Librarian 3D Model Ultra Librarian BCM7406DUKFEB01G CAD Model

Description

The BCM7406DUKFEB01G is a high-performance system-on-a-chip (SoC) designed by Broadcom Limited for advanced set-top box (STB) and digital video recorder (DVR) applications. This integrated circuit aims to provide a comprehensive solution for decoding, processing, and displaying high-definition video content.

Applications:

  • High-Definition Set-Top Boxes
  • Digital Video Recorders (DVRs)
  • IPTV Clients
  • Hybrid Set-Top Boxes (Cable, Satellite, Terrestrial)
  • Advanced Media Players

Features:

  • Multi-Core Processor: Integrated multi-core CPU for efficient application processing and user interface management.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-2, VC-1, and potentially HEVC (H.265), enabling the playback of high-resolution content.
  • 3D Graphics Processing: Integrated GPU for rendering 2D and 3D graphics, enhancing user interfaces and enabling gaming capabilities.
  • Connectivity Options: Offers a variety of connectivity interfaces, such as Ethernet, USB, and HDMI, for seamless integration with external devices and networks.
  • DDR3 Memory Interface: Designed to work with high-speed DDR3 memory for efficient data processing and storage.
  • Peripheral Interfaces: Provides multiple peripheral interfaces, including UART, SPI, and I2C, for connecting to external components and devices.
  • Security Features: Incorporates advanced security mechanisms for content protection, conditional access, and digital rights management (DRM).

Benefits:

  • Improved User Experience: Delivers a smooth and responsive user interface for set-top box applications.
  • High-Quality Video Playback: Enables the playback of high-definition content with exceptional clarity and detail.
  • Enhanced Performance: The integrated CPU and GPU provide ample processing power for demanding multimedia tasks.
  • Cost-Effective Solution: Reduces the need for external components, leading to lower overall system cost.
  • Future-Proof Design: Supports a range of video codecs and connectivity standards, ensuring compatibility with emerging technologies.

Additional Details:

The BCM7406DUKFEB01G is designed to meet the demands of advanced set-top box applications, providing a comprehensive solution for video decoding, graphics processing, and system management. Its integrated security features ensure the protection of premium content. Specific memory configurations, clock speeds, and packaging details are available in the official Broadcom Limited datasheet for this part number. This chip offers a balance of performance, features, and cost, making it suitable for a wide range of STB and DVR products.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess