EN
  • EN
  • DE

BCM7401ZKPB1G P31

Part No BCM7401ZKPB1G P31
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819105-BCM7401ZKPB1G P31
Ultra Librarian 3D Model Ultra Librarian BCM7401ZKPB1G P31 CAD Model

Description

The BCM7401ZKPB1G P31 is a high-definition cable set-top box (STB) system-on-a-chip (SoC) designed by Broadcom Limited. It's built to provide advanced processing and decoding capabilities for cable television services. This chip integrates processing power, video decoding, and connectivity features to deliver a feature-rich experience.

Applications

  • Cable Set-Top Boxes
  • High-Definition Cable Receivers
  • Digital Video Recorders (DVRs) for Cable
  • Interactive TV Applications

Features

  • High-Performance Processor: Provides processing power for decoding HD video.
  • Advanced Video Decoding: Supports various video codecs, including MPEG-2, MPEG-4, and H.264.
  • Integrated Connectivity: Includes Ethernet, USB, and HDMI interfaces.
  • High-Definition Output: Supports HDMI output for connecting to HDTVs.
  • Security Features: Content protection and unauthorized access prevention measures.
  • Low Power Consumption: Designed for energy efficiency.

Benefits

  • Enhanced Viewing Experience: High-quality video and audio for an immersive experience.
  • Access to a Wide Range of Content: Supports multiple video codecs and connectivity options.
  • Improved User Interface: Enables smooth and responsive user interfaces.
  • Reduced Power Consumption: Contributes to lower energy costs.
  • Secure Content Protection: Protects content from unauthorized access.
  • Simplified Integration: Integrates multiple functions into a single chip.

Additional Details

The BCM7401ZKPB1G P31 typically supports various middleware and software platforms, allowing customization. It likely incorporates advanced audio decoding capabilities, supporting Dolby Digital, DTS, and other audio formats. Specific clock speed and memory configuration may vary.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2652 $66.5304
5+ $27.2950 $136.4750
7+ $26.4414 $185.0898
10+ $25.5890 $255.8900
12+ $24.7355 $296.8260
16+ $22.1772 $354.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess