EN
  • EN
  • DE

BCM7401MKPB1G

Part No BCM7401MKPB1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026847-BCM7401MKPB1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7401MKPB1G CAD Model

Description

The Broadcom BCM7401MKPB1G is a highly integrated system-on-a-chip (SoC) designed for advanced digital set-top boxes. This powerful processor enables a wide range of functionalities, including high-definition video decoding, advanced audio processing, and interactive services. It's a key component in delivering a rich multimedia experience to end-users.

Applications:

  • High-Definition Set-Top Boxes (STBs): Used in cable, satellite, and IPTV set-top boxes for decoding and displaying high-definition video content.
  • Digital Video Recorders (DVRs): Enables recording and playback of television programs.
  • Multimedia Players: Supports playback of various multimedia formats from different sources.
  • Interactive TV Services: Facilitates interactive applications such as video-on-demand, electronic program guides, and online gaming.

Features:

  • High-Definition Video Decoding: Supports decoding of various video codecs including MPEG-2, MPEG-4, H.264, and VC-1.
  • Advanced Audio Processing: Provides support for multiple audio formats and processing techniques.
  • Integrated CPU: Features a powerful CPU core for running operating systems and applications.
  • Connectivity Options: Includes various connectivity interfaces such as Ethernet, USB, and HDMI.
  • Graphics Processing Unit (GPU): Enhances the visual experience with advanced graphics capabilities.
  • Security Features: Incorporates security mechanisms for content protection and secure booting.

Benefits:

  • Enhanced User Experience: Delivers high-quality video and audio, creating a more immersive entertainment experience.
  • Increased Functionality: Supports a wide range of applications and services, expanding the capabilities of the set-top box.
  • Reduced System Cost: Integration of multiple functionalities into a single chip reduces the overall system cost.
  • Improved Performance: Powerful processing capabilities ensure smooth and responsive operation.
  • Future-Proof Design: Supports the latest video and audio standards, ensuring compatibility with future content.
  • Faster Time to Market: Reduces development time for set-top box manufacturers.

Additional Details:

The BCM7401MKPB1G typically includes a MIPS processor core, advanced transport stream processing capabilities, and support for conditional access systems. Its architecture allows for simultaneous decoding of multiple video streams, enabling features like picture-in-picture. The chip's power efficiency also contributes to reduced energy consumption in set-top box devices. Furthermore, it supports various middleware and operating systems, providing flexibility for software developers.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess