EN
  • EN
  • DE

BCM7242LPKFEBA01

Part No BCM7242LPKFEBA01
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027884-BCM7242LPKFEBA01
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7242LPKFEBA01 CAD Model

Description

The BCM7242LPKFEBA01 is a high-definition, single-chip broadcast set-top box (STB) System-on-a-Chip (SoC) from Broadcom. This chip is designed to provide a cost-effective and high-performance solution for digital TV and multimedia applications. It integrates a powerful processor, advanced video decoding capabilities, and connectivity options into a single package. The BCM7242LPKFEBA01 is commonly utilized in entry-level HD STBs.

Applications

  • Entry-level High-Definition Set-Top Boxes (STBs)
  • Digital TV receivers
  • IPTV clients
  • Cable TV boxes
  • Satellite TV boxes

Features

  • High-Performance Processor: Integrated processor core (likely MIPS-based) for handling application processing and system control.
  • Advanced Video Decoding: Supports multiple video codecs, including H.264, MPEG-2, and MPEG-4, ensuring compatibility with various broadcast standards.
  • High-Definition Output: Capable of outputting high-definition video resolutions (e.g., 1080i, 720p) via HDMI.
  • Connectivity Options: Includes various connectivity interfaces, such as HDMI, USB, Ethernet, and possibly others for connecting to TVs, peripherals, and networks.
  • Audio Decoding: Supports multiple audio codecs, including Dolby Digital and MPEG audio.
  • DDR3 Memory Interface: Supports DDR3 memory for efficient data handling and smooth video playback.
  • Security Features: Integrated security features to protect content and prevent piracy.

Benefits

  • Cost-Effective Solution: Single-chip design reduces overall system cost and complexity.
  • High-Definition Video Quality: Delivers crisp and clear high-definition video output for an enhanced viewing experience.
  • Broad Compatibility: Supports multiple video and audio codecs, ensuring compatibility with various broadcast standards and media formats.
  • Seamless Connectivity: Offers a range of connectivity options for connecting to TVs, peripherals, and networks.
  • Improved Performance: The high-performance processor and DDR3 memory interface ensure smooth video playback and responsive application performance.
  • Enhanced Security: Integrated security features protect content and prevent unauthorized access.

Additional Details

The BCM7242LPKFEBA01 typically operates with a power supply of 3.3V, 1.8V, and 1.2V. It's package is a BGA. It is specifically designed for the consumer electronics market. The architecture likely includes dedicated hardware accelerators for video and audio decoding to improve performance and reduce power consumption. It's designed for low power usage.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess