EN
  • EN
  • DE

BCM57810SA01

Part No BCM57810SA01
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Description Dual 10GBASE-T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1200934-BCM57810SA01
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM57810SA01 CAD Model

Description

The BCM57810SA01, manufactured by Broadcom Limited, is a 10 Gigabit Ethernet controller designed for high-performance server and network applications. It provides fast and reliable network connectivity for demanding workloads.

Applications

  • Server network interface cards (NICs)
  • Data center networking
  • High-performance computing (HPC)
  • Storage area networks (SAN)
  • Virtualization environments

Features

  • Dual-port 10 Gigabit Ethernet
  • PCI Express (PCIe) 2.0 x8 interface
  • TCP/IP checksum offload
  • TCP segmentation offload (TSO)
  • Large Send Offload (LSO)
  • Virtual Machine Device Queues (VMDq)
  • iSCSI and Fibre Channel over Ethernet (FCoE) support
  • Remote Direct Memory Access (RDMA) over Converged Ethernet (RoCE)
  • Jumbo frame support
  • Wake-on-LAN (WoL) support

Benefits

  • Increased network bandwidth and reduced latency for demanding applications.
  • Improved CPU utilization through hardware offload of TCP/IP processing.
  • Enhanced virtualization performance with VMDq support.
  • Consolidated networking and storage traffic with iSCSI and FCoE support.
  • Lower power consumption compared to discrete network adapters.
  • Simplified network management and deployment.
  • High reliability and availability for critical server applications.

Additional Details

The BCM57810SA01 is a dual-port 10 Gigabit Ethernet controller that delivers exceptional performance and features for high-performance server and networking applications. The PCIe 2.0 x8 interface provides ample bandwidth for the 10 Gigabit Ethernet ports. It supports various offload features, including TCP/IP checksum offload, TSO, and LSO, which significantly reduce the processing burden on the host CPU. VMDq support enhances virtualization performance by directing network traffic to specific virtual machines. iSCSI and FCoE support enables the consolidation of networking and storage traffic over a single network infrastructure. RDMA over Converged Ethernet (RoCE) enables low-latency communication for demanding HPC and storage applications. Jumbo frame support allows for larger Ethernet frames, further increasing network throughput. Detailed specifications regarding power consumption, operating temperature range, and supported operating systems can be found in the product datasheet.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Chilisin
Lowest to $0.0019
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
C&K Components
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess