EN
  • EN
  • DE

BCM57766A0KMLG

Part No BCM57766A0KMLG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819021-BCM57766A0KMLG
Ultra Librarian 3D Model Ultra Librarian BCM57766A0KMLG CAD Model

Description

The BCM57766A0KMLG is a Gigabit Ethernet controller manufactured by Broadcom. It is typically found in desktop and laptop computers, providing network connectivity. It generally integrates a complete Gigabit Ethernet Media Access Controller (MAC) and Physical Layer (PHY) transceiver.

Applications:

  • Desktop Motherboards: Integrated into desktop computer motherboards for network connectivity.
  • Laptop Computers: Provides Ethernet connectivity for laptop systems.
  • Embedded Systems: Can be used in embedded systems requiring Gigabit Ethernet support.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • Integrated MAC and PHY: Combines MAC and PHY functions in a single chip for reduced component count.
  • PCI Express (PCIe) Interface: Connects to the host system via a PCI Express bus.
  • Energy Efficient Ethernet (EEE): Supports EEE standards for reduced power consumption.
  • Wake-on-LAN (WoL) Support: Allows the system to be powered on remotely over the network.

Benefits:

  • High-Speed Network Connectivity: Delivers Gigabit Ethernet speeds for fast data transfer.
  • Reduced System Cost: Integrated MAC and PHY reduces component count and cost.
  • Lower Power Consumption: Energy Efficient Ethernet support minimizes power usage.
  • Remote Wake-up Capability: Wake-on-LAN support enables remote system management.

Additional Details:

The BCM57766A0KMLG typically comes in a QFN or similar surface-mount package. Detailed specifications, including power consumption, operating temperature range, and supported features, can be found in the product datasheet. Driver support is available for various operating systems, including Windows and Linux.

This Gigabit Ethernet controller is designed for efficient and high-performance networking in desktop and laptop computers. Its integrated MAC and PHY, along with Energy Efficient Ethernet and Wake-on-LAN support, make it a suitable solution for modern computing devices. Proper driver installation and configuration are essential for optimal performance.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,436 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess