EN
  • EN
  • DE

BCM56603C0KEBG

Part No BCM56603C0KEBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819005-BCM56603C0KEBG
Ultra Librarian 3D Model Ultra Librarian BCM56603C0KEBG CAD Model

Description

The BCM56603C0KEBG, manufactured by Broadcom Limited, is a high-performance switch device designed for use in enterprise and data center networking environments. This integrated circuit plays a crucial role in enabling efficient and reliable data transmission across network infrastructure.

Applications

  • Enterprise network switches
  • Data center switches
  • Top-of-rack (ToR) switches
  • Aggregation switches
  • Core switches

Features

  • High-density Gigabit Ethernet switching
  • Advanced Quality of Service (QoS) capabilities
  • Virtualization support
  • Energy Efficient Ethernet (EEE) compliance
  • Comprehensive security features
  • Layer 2 and Layer 3 switching support
  • Scalable architecture
  • Integrated CPU for management and control plane functions
  • Advanced VLAN support

Benefits

  • Improved network performance due to high-speed switching capabilities.
  • Enhanced network reliability through advanced QoS and security features.
  • Reduced power consumption due to EEE compliance.
  • Simplified network management with integrated CPU and comprehensive management interfaces.
  • Increased network scalability and flexibility.
  • Lower total cost of ownership (TCO) through optimized power consumption and simplified management.
  • Enables advanced network virtualization capabilities

Additional Details

The BCM56603C0KEBG supports a variety of interface options, including Gigabit Ethernet (GbE) and potentially faster interfaces depending on the specific configuration. It integrates advanced features for traffic management, security, and virtualization. The device's architecture is designed for high-throughput and low-latency switching, making it suitable for demanding network applications. Power consumption is optimized through the implementation of Energy Efficient Ethernet (EEE) standards. Detailed specifications regarding switching capacity, port density, and power consumption can be found in the product datasheet. Broadcom's BCM56603 series is known for its robust performance and reliability in demanding networking environments.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $183.9553 $183.9553
2+ $164.9254 $329.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess