The BCM54994EB0KFSBG, manufactured by Broadcom Limited, is a high-performance quad-port Gigabit Ethernet transceiver. This chip is designed to provide the physical layer interface for 1000BASE-T Ethernet networks, enabling high-speed data transmission over copper cabling. Its primary use is in network switches, routers, and server network interface cards (NICs) where multiple Gigabit Ethernet ports are required.
Applications
- Enterprise-class Ethernet switches
- High-performance routers
- Server network interface cards (NICs)
- Industrial Ethernet equipment
- Data center networking
Features
- Quad-port Gigabit Ethernet transceiver
- Compliant with IEEE 802.3ab standard for 1000BASE-T
- Supports 10/100/1000 Mbps data rates
- Integrated auto-negotiation for automatic speed and duplex selection
- Advanced digital signal processing (DSP) for enhanced performance and noise immunity
- Low power consumption
- XAUI/RXAUI interface for connection to switch fabric
- Built-in cable diagnostics and link monitoring
Benefits
- Provides high-density Gigabit Ethernet connectivity
- Ensures reliable data transmission with advanced DSP
- Simplifies system design with integrated features
- Reduces power consumption for energy-efficient operation
- Enables high-bandwidth connectivity to switch fabrics
Additional Details
The BCM54994EB0KFSBG utilizes advanced digital signal processing (DSP) techniques to compensate for impairments in the cable, ensuring reliable data transmission even over longer distances or with lower-quality cables. The integrated auto-negotiation feature automatically detects and configures the optimal speed and duplex settings for the connection. The XAUI/RXAUI interface provides a high-bandwidth connection to the switch fabric, enabling efficient data transfer between ports. The integrated cable diagnostics and link monitoring features allow for easy troubleshooting and maintenance of the network.