EN
  • EN
  • DE

BCM5241

Part No BCM5241
Manufacturer Broadcom Limited
Catalog END - OF - LIFE
Description 10/100BASE-TX SINGLE-CHANNEL TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 1152196-BCM5241
Manufacturer Homepage www.broadcom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5241 CAD Model

Description

The Broadcom BCM5241 is a Fast Ethernet transceiver, designed to facilitate data transmission and reception over Ethernet networks. It acts as the interface between the Media Access Controller (MAC) and the physical layer, commonly found in network devices.

Applications

  • Network Interface Cards (NICs): Integrated into network cards for desktop and laptop computers to enable Ethernet connectivity.
  • Embedded Systems: Deployed in embedded systems where Ethernet communication is required.
  • Network Printers: Provides network connectivity to printers, enabling network printing functionality.
  • Gaming Consoles: Used in gaming consoles to support online gaming and network features.
  • Industrial Automation Equipment: Facilitates network communication within industrial control systems.
  • Set-Top Boxes: Offers Ethernet connectivity for set-top boxes, allowing for internet access and media streaming.
  • VoIP Phones: Enables Ethernet connection for Voice over IP phones, supporting voice communication over networks.

Features

  • 10/100 Mbps Ethernet Support: Compatible with both 10Base-T and 100Base-TX Ethernet standards.
  • Auto-Negotiation: Automatically configures the optimal Ethernet speed and duplex mode, simplifying setup.
  • Full-Duplex and Half-Duplex Operation: Supports both full-duplex and half-duplex communication modes for flexible network configurations.
  • Integrated Filters: Includes integrated filters to minimize electromagnetic interference (EMI), ensuring signal integrity.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption in various applications.
  • Small Form Factor: Compact design enables integration into space-constrained devices, optimizing board layout.
  • Loopback Test Mode: Allows for testing the transceiver's functionality, ensuring proper operation.

Benefits

  • Ethernet Connectivity: Provides a reliable Ethernet connection, enabling network communication in diverse applications.
  • Easy Integration: Simple to integrate into existing systems with minimal external components, reducing design complexity.
  • Improved Network Performance: Enhances network throughput and reduces latency, resulting in better overall performance.
  • Reduced System Cost: Cost-effective solution for Ethernet connectivity, minimizing BOM costs.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Enhanced Reliability: Robust design ensures reliable operation even in demanding environments.
  • Simplified Network Management: Streamlines network configuration and maintenance, reducing administrative overhead.

Additional Details

The BCM5241 typically operates at a voltage of 3.3V or 5V. It includes status indicators for monitoring network activity, facilitating troubleshooting. It complies with various industry standards, ensuring interoperability. The device is available in multiple package options to suit diverse application requirements. Furthermore, it features protection against electrostatic discharge (ESD), enhancing durability.

Please note that as this part is listed as END-OF-LIFE, availability may be limited, and it's recommended to check with suppliers for current stock and potential replacement options.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess