EN
  • EN
  • DE

BCM49408KREBG

Part No BCM49408KREBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Quad Core Network Processor W2.5G Serdes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022639-BCM49408KREBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM49408KREBG CAD Model

Description

The Broadcom BCM49408KREBG is a high-performance quad-core processor designed for advanced networking applications. It is primarily used in high-end routers, gateways, and network-attached storage (NAS) devices, providing the necessary processing power for demanding tasks such as network security, media streaming, and data storage management. This processor integrates multiple Gigabit Ethernet ports, USB 3.0 interfaces, and advanced security features to deliver a robust and secure networking solution.

Applications:

  • High-End Wireless Routers
  • Network Attached Storage (NAS) Devices
  • Gateways
  • VPN Servers
  • Security Appliances

Features:

  • Quad-Core Processor: Provides high processing power for handling multiple tasks simultaneously.
  • Gigabit Ethernet Ports: Supports multiple Gigabit Ethernet connections for high-speed networking.
  • USB 3.0 Interfaces: Enables fast data transfer between the device and external storage devices.
  • Hardware Acceleration: Includes hardware acceleration for encryption and decryption, improving security performance.
  • Advanced QoS: Integrated Quality of Service (QoS) features to prioritize network traffic.
  • Security Features: Supports advanced security protocols, including VPN and firewall functionality.
  • Memory Controller: Supports DDR3/DDR4 memory for high-speed data access.

Benefits:

  • High Performance: Delivers exceptional processing power for demanding networking applications.
  • Enhanced Security: Provides advanced security features to protect against network threats.
  • Fast Data Transfer: Supports high-speed data transfer with Gigabit Ethernet and USB 3.0 interfaces.
  • Improved Network Efficiency: Optimizes network traffic with advanced QoS features.
  • Scalable Solution: Can be used in a variety of networking devices, from routers to NAS devices.

The BCM49408KREBG is designed to meet the requirements of modern networking applications that demand high performance, security, and reliability. It supports a variety of operating systems and software stacks, allowing developers to customize the functionality of their devices. The integration of hardware acceleration for encryption and decryption makes it an ideal solution for VPN servers and security appliances.

Technical Specifications:

  • Processor: Quad-Core
  • Ethernet Ports: Gigabit Ethernet
  • USB Interfaces: USB 3.0
  • Memory Support: DDR3/DDR4
  • Security: Hardware Acceleration for Encryption/Decryption
  • QoS: Advanced Quality of Service

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess