EN
  • EN
  • DE

SA57251-36GW

Part No SA57251-36GW
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Switching Controller 115 Khz Switching Freq-max PDSO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090812-SA57251-36GW
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA57251-36GW CAD Model

Description

The NXP SA57251-36GW is a cutting-edge, high-performance integrated circuit designed for an array of applications that require precise voltage monitoring and supervisory functions. This compact, yet powerful, device is an essential component for maintaining the reliability and stability of electronic systems.

Key Features

  • Precision Voltage Monitoring: The SA57251-36GW offers accurate monitoring of supply voltages, ensuring that the system operates within safe parameters.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes minimal power, making it ideal for battery-operated devices.
  • Programmable Reset Time Delay: Users can program the reset time delay according to their system requirements, providing flexibility and enhanced system control.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various types of electronic equipment.
  • Multiple Output Configurations: The device is available with different output configurations, including push-pull and open-drain outputs, to match specific application needs.

Applications

The SA57251-36GW is versatile and can be deployed in a multitude of applications. It is particularly suited for:

  • Computing systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Product Specifications

Parameter Value
Package SOT-23
Threshold Voltage 3.6V
Operating Temperature Range -40°C to +125°C
Reset Timeout Period Adjustable

The NXP SA57251-36GW is a robust and reliable solution for systems that demand precise voltage monitoring and supervisory functions. Its programmability, low power consumption, and versatility make it an excellent choice for designers looking to enhance system integrity and extend operational life.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess