EN
  • EN
  • DE
  • IT

BCM47734IUBG

Part No BCM47734IUBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818961-BCM47734IUBG
Ultra Librarian 3D Model Ultra Librarian BCM47734IUBG CAD Model

Description

The BCM47734IUBG is a multi-sensor hub and GNSS (Global Navigation Satellite System) receiver chip manufactured by Broadcom Limited. This highly integrated chip is designed primarily for mobile devices and wearable technology, combining location awareness with sensor data processing for improved context detection and power efficiency. It supports multiple GNSS constellations and incorporates sensor fusion capabilities to enhance accuracy and reduce power consumption.

Applications

  • Smartphones and tablets
  • Smartwatches and fitness trackers
  • Wearable health monitoring devices
  • IoT (Internet of Things) devices requiring location and sensor data
  • Asset tracking applications

Features

  • Integrated GNSS Receiver: Supports GPS, GLONASS, BeiDou, and Galileo for comprehensive location tracking.
  • Sensor Hub Functionality: Integrates accelerometer, gyroscope, magnetometer, and pressure sensor data.
  • Low Power Consumption: Optimized for extended battery life in mobile devices.
  • Sensor Fusion Algorithms: Combines GNSS and sensor data for improved accuracy and contextual awareness.
  • Compact Package: Designed for integration into space-constrained devices.

Benefits

  • Enhanced Location Accuracy: Sensor fusion improves positioning accuracy, particularly in challenging environments.
  • Reduced Power Consumption: Optimized sensor hub architecture minimizes power drain.
  • Contextual Awareness: Integrates location and sensor data for richer user experiences.
  • Simplified System Design: Integration of multiple functions reduces system complexity and BOM (Bill of Materials) cost.
  • Improved User Experience: Provides accurate and reliable location information for a variety of applications.

Additional Details

The BCM47734IUBG interfaces with the host processor via interfaces such as SPI and I2C. It often includes power management features to further optimize energy consumption. The sensor fusion algorithms can be customized for specific applications to maximize performance. The chip's sensitivity and noise performance are key considerations in its design, enabling accurate location tracking even in weak signal environments.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess