EN
  • EN
  • DE

BCM4753A0IUB2G

Part No BCM4753A0IUB2G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818960-BCM4753A0IUB2G
Ultra Librarian 3D Model Ultra Librarian BCM4753A0IUB2G CAD Model

Description

The BCM4753A0IUB2G is a GNSS (Global Navigation Satellite System) receiver chip manufactured by Broadcom Limited. It's designed for location-based services in mobile devices and other applications requiring precise positioning data. This chip integrates multiple GNSS constellations, including GPS, GLONASS, and BeiDou, providing enhanced accuracy and availability, particularly in challenging environments such as urban canyons.

Applications

  • Smartphones and tablets for location-based services
  • Wearable devices like smartwatches and fitness trackers
  • Automotive navigation systems
  • Asset tracking devices
  • Drones and other unmanned aerial vehicles (UAVs)

Features

  • Multi-GNSS Support: Simultaneous GPS, GLONASS, and BeiDou reception for improved accuracy and reliability.
  • Low Power Consumption: Optimized for mobile devices, minimizing battery drain.
  • Advanced Signal Processing: Enhanced noise immunity and signal acquisition in weak signal conditions.
  • Integrated Baseband Processor: Handles signal processing and navigation computations.
  • Compact Size: Designed for integration into small form-factor devices.

Benefits

  • Improved Location Accuracy: Combining multiple GNSS constellations significantly enhances positioning accuracy, especially in urban environments.
  • Enhanced Reliability: Simultaneous reception of multiple satellite signals ensures more robust performance and availability.
  • Extended Battery Life: Low power consumption extends the battery life of mobile devices.
  • Faster Time-to-First-Fix (TTFF): Rapidly acquires satellite signals, enabling faster startup times.
  • Seamless Integration: Designed for easy integration into a variety of devices and platforms.

Additional Details

The BCM4753A0IUB2G typically operates within a specific voltage range (e.g., 1.8V to 3.3V). It communicates with the host processor via standard interfaces such as UART, SPI, or I2C. The chip also often integrates with other sensors, like accelerometers and gyroscopes, to further enhance location accuracy through sensor fusion algorithms.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess