EN
  • EN
  • DE

BCM47531A1IUB2G-P11

Part No BCM47531A1IUB2G-P11
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818958-BCM47531A1IUB2G-P11
Ultra Librarian 3D Model Ultra Librarian BCM47531A1IUB2G-P11 CAD Model

Description

The Broadcom BCM47531A1IUB2G is a GNSS (Global Navigation Satellite System) receiver chip designed for mobile and wearable devices. It supports multiple satellite constellations, including GPS, GLONASS, and BeiDou, to provide accurate and reliable positioning information.

Applications

  • Smartphones
  • Tablets
  • Smartwatches
  • Fitness trackers
  • Navigation devices

Features

  • Multi-GNSS support: Supports GPS, GLONASS, and BeiDou satellite constellations for improved accuracy and coverage.
  • Low power consumption: Designed for mobile and wearable devices with stringent power requirements.
  • High sensitivity: Enables accurate positioning even in challenging environments.
  • Advanced power management: Optimizes power consumption for extended battery life.
  • Compact package: Suitable for space-constrained applications.

Benefits

  • Accurate and reliable positioning: Multi-GNSS support ensures accurate positioning in various environments.
  • Extended battery life: Low power consumption maximizes battery life in mobile and wearable devices.
  • Improved user experience: Enables accurate navigation and location-based services.
  • Smaller form factor: Compact package allows for integration into smaller and more portable devices.

Additional Details

The BCM47531A1IUB2G utilizes advanced signal processing techniques to improve positioning accuracy and reduce the impact of interference. It also supports various aiding technologies, such as assisted GPS (A-GPS), to accelerate time-to-first-fix (TTFF). The "P11" suffix likely refers to a specific production batch or configuration variant.

This GNSS receiver chip is commonly used in mobile and wearable devices that require accurate and reliable positioning information for navigation, fitness tracking, and other location-based services.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess