EN
  • EN
  • DE

K4S641633D-GN96000

Part No K4S641633D-GN96000
Manufacturer Samsung
Catalog SD
Description SD 4Mx16 PC100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945151-K4S641633D-GN96000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S641633D-GN96000 CAD Model

Description

The Samsung K4S641633D-GN96000 is a 64M x 16 bit Synchronous DRAM (SDRAM) device. It's designed for applications needing efficient data storage and high-speed access, making it suitable for a range of consumer and industrial electronics.

Applications

  • Graphics cards
  • Networking devices
  • Printers
  • Digital set-top boxes
  • Gaming systems

Features

  • Organization: 64M x 16 bits
  • Synchronous operation ensures proper timing
  • LVTTL-compatible inputs and outputs
  • Operates at a single 3.3V power supply
  • Data mask functionality
  • Auto and self-refresh capabilities
  • Package: TSOP II

Benefits

  • High-speed data transfer improves overall system responsiveness.
  • Large memory capacity accommodates substantial data storage requirements.
  • Low voltage operation results in reduced power consumption.
  • Automatic refresh simplifies memory management, reducing overhead.
  • The TSOP II package enables compact designs and efficient board layouts.

Technical Specifications

The K4S641633D-GN96000's clock frequency is determined by its speed grade (GN), which impacts the read and write cycle timings. It supports burst read and write operations, enhancing data throughput. It's designed for easy integration with standard SDRAM controllers. The '96000' likely refers to specific manufacturing or testing parameters that affect performance.

This SDRAM chip operates within a temperature range of 0°C to 70°C, making it suitable for use in a variety of consumer and industrial electronics. The specific speed grade (GN96000) plays a critical role in tailoring the memory's performance to the system's requirements.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess