EN
  • EN
  • DE

BCM4708A0KFEBG

Part No BCM4708A0KFEBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM4708A0KFEBG Broadcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013164-BCM4708A0KFEBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4708A0KFEBG CAD Model

Description

The BCM4708A0KFEBG, manufactured by Broadcom Limited, is a high-performance network processor designed for advanced networking applications, particularly in routers and gateways. It's part of Broadcom's extensive line of connectivity solutions aimed at providing robust and efficient network performance.

Applications:

  • Wireless Routers: Powers high-end wireless routers, enabling fast and reliable internet connectivity for homes and offices.
  • Gateways: Used in residential and commercial gateways to manage network traffic and ensure secure communication.
  • Network Attached Storage (NAS) Devices: Provides the processing power for NAS devices, facilitating efficient data storage and retrieval.
  • Smart Home Hubs: Integrates into smart home hubs to manage and control various connected devices.
  • VPN Routers: Supports VPN functionality in routers for secure remote access.

Features:

  • Dual-Core Processor: Features a dual-core processor for parallel processing and efficient multitasking.
  • High Clock Speed: Operates at a high clock speed to ensure fast and responsive network performance.
  • Hardware Acceleration: Includes hardware acceleration for common networking tasks, such as NAT, firewall, and QoS.
  • Multiple Gigabit Ethernet Ports: Supports multiple Gigabit Ethernet ports for high-speed wired connectivity.
  • USB 3.0 Support: Offers USB 3.0 ports for fast data transfer to external storage devices.

Benefits:

  • Improved Network Speed: High clock speed and hardware acceleration enhance network throughput and reduce latency.
  • Enhanced Security: Hardware-accelerated firewall and VPN support ensure secure network communication.
  • Efficient Multitasking: Dual-core processor allows for efficient handling of multiple network tasks simultaneously.
  • Flexible Connectivity: Supports both wired and wireless connectivity options.
  • Robust Performance: Designed for continuous operation and reliable network performance.

Additional Details:

The BCM4708A0KFEBG is designed to provide a comprehensive networking solution, integrating a variety of features and functionalities into a single chip. Its hardware acceleration capabilities significantly offload the CPU, allowing it to handle other tasks more efficiently. This is particularly important in demanding network environments where performance is critical.

The processor's support for multiple Gigabit Ethernet ports ensures that wired devices can connect at high speeds, while its USB 3.0 ports allow for fast data transfer to external storage. The BCM4708A0KFEBG is also designed to be energy-efficient, reducing power consumption and heat generation. Its advanced security features, including hardware-accelerated firewall and VPN support, provide robust protection against network threats.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess