EN
  • EN
  • DE

BCM4356XKUBG

Part No BCM4356XKUBG
Manufacturer Broadcom Limited
Catalog RF Transceiver ICs
Description DB MIMO,EPA,BT4.1,FM,PCIE,A4WP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Broadcom Limited
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi, FM
Protocol 802.11ac, Bluetooth v4.1 +EDR
Modulation 16QAM, 64QAM, 256QAM, 4DQPSK, 8DPSK, GFSK
Frequency 65MHz, 2.402GHz, 4.9GHz ~ 108MHz, 2.48GHz, 5.845GHz
Data Rate (Max) 867Mbps
Power - Output 19.5dBm
Sensitivity -96.4dBm
Memory Size 640kB ROM, 768kB SRAM
Serial Interfaces HCI, I²S, JTAG, PCM, SDIO, SPI, UART, USB
GPIO 16
Voltage - Supply 1.14V ~ 3.63V
Current - Receiving 65mA ~ 116mA
Current - Transmitting 300mA ~ 620mA
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 192-UFBGA, WLBGA
Supplier Device Package 192-WLBGA (4.87x7.67)
Standard Package 5,000 pcs
Win Source Part Number 74757-BCM4356XKUBG
Ultra Librarian 3D Model Ultra Librarian BCM4356XKUBG CAD Model

Description

BCM4356XKUBG High-Speed Wireless Communication Chip

The BCM4356XKUBG is a high-performance wireless communication chip, providing exemplary dual-band Wi-Fi capabilities along with integrated Bluetooth connectivity, ideal for diverse applications.

  • Dual-band operation at 2.4GHz and 5GHz frequencies.
  • High throughput capabilities for data-heavy tasks.
  • Built-in security protocols ensuring safe data exchange.

Features and Benefits:

  • Robust Performance: Offers consistent high-speed data transmission.
  • Secure Connectivity: Implements advanced security measures for data privacy.
  • Scalable: Suitable for both small-scale and extensive deployment.

Applications:

  • Wireless access points
  • Automotive connectivity solutions
  • Smart cities infrastructure
  • Advanced networking equipment

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4567 $58.2680
100+ $1.1953 $119.5300
150+ $1.1579 $173.6850
210+ $1.1206 $235.3260
270+ $1.0833 $292.4910
360+ $0.9711 $349.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess