EN
  • EN
  • DE

BCM43225KMLG P20

Part No BCM43225KMLG P20
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818914-BCM43225KMLG P20
Ultra Librarian 3D Model Ultra Librarian BCM43225KMLG P20 CAD Model

Description

The Broadcom BCM43225KMLG P20 is a single-chip, dual-band (2.4 GHz and 5 GHz) 802.11n wireless LAN solution. It's designed to deliver high-performance wireless connectivity for various applications, particularly in consumer electronics and mobile devices. This chip integrates a media access controller (MAC), baseband processor, and radio transceiver onto a single die, reducing board space and overall system cost.

Applications

  • Laptops and Notebooks: Provides wireless connectivity for internet access and network communication.
  • Tablets: Enables wireless internet and network access for portable computing devices.
  • Smart TVs: Allows wireless connection to home networks for streaming video and accessing online content.
  • Gaming Consoles: Supports wireless networking for online gaming and content downloads.
  • Set-Top Boxes: Connects to the internet for streaming media and interactive services.

Features

  • Dual-Band Operation: Supports both 2.4 GHz and 5 GHz frequency bands for improved wireless performance and reduced interference.
  • 802.11n Compliance: Adheres to the 802.11n standard, offering higher data rates compared to older wireless standards.
  • Single-Chip Integration: Combines MAC, baseband, and radio functions into a single chip, reducing board space and component count.
  • Advanced Security: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in mobile devices.
  • Multiple SSID Support: Allows connecting to multiple wireless networks simultaneously.

Benefits

  • Increased Wireless Performance: Delivers faster data rates and improved range compared to older wireless standards.
  • Reduced Interference: Dual-band operation minimizes interference from other devices operating in the 2.4 GHz band.
  • Lower System Cost: Single-chip integration reduces component count and overall system cost.
  • Enhanced Security: Robust security protocols protect wireless communication from unauthorized access.
  • Extended Battery Life: Low power consumption extends battery life in mobile devices.
  • Improved User Experience: Reliable wireless connectivity enhances the overall user experience in various applications.

Technical Details

The BCM43225KMLG P20 supports data rates up to 300 Mbps. It also features advanced power management capabilities to minimize power consumption during idle and active states. The chip is typically packaged in a small form factor for easy integration into various devices. It supports MIMO (Multiple-Input Multiple-Output) technology, which further enhances wireless performance and range.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8000 $60.8000
38+ $3.1173 $118.4574
58+ $3.0203 $175.1774
80+ $2.9233 $233.8640
103+ $2.8251 $290.9853
137+ $2.5329 $347.0073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess