EN
  • EN
  • DE

BCM20792MKMLG

Part No BCM20792MKMLG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818873-BCM20792MKMLG
Ultra Librarian 3D Model Ultra Librarian BCM20792MKMLG CAD Model

Description

The BCM20792MKMLG, manufactured by Broadcom Limited, is a Near Field Communication (NFC) controller. This chip is designed to enable contactless communication between devices, facilitating secure payments, data transfer, and device pairing.

Applications

  • Mobile Payment Systems (e.g., Apple Pay, Google Pay)
  • Access Control Systems
  • Public Transportation Ticketing
  • Device Pairing (e.g., Bluetooth pairing)
  • Smart Posters and Tags

Features

  • NFC Forum Compliant
  • Integrated Secure Element (SE)
  • Support for Host Card Emulation (HCE)
  • ISO/IEC 14443 Type A/B and Felica Support
  • Low Power Consumption

Benefits

  • Enables contactless payments
  • Provides secure data transfer
  • Simplifies device pairing
  • Supports a wide range of NFC applications
  • Reduces power consumption in NFC-enabled devices

The BCM20792MKMLG provides a secure and reliable platform for NFC applications. Its integrated Secure Element (SE) and support for Host Card Emulation (HCE) ensure that sensitive data, such as payment credentials, is protected from unauthorized access. The chip's compliance with NFC Forum standards ensures interoperability with other NFC-enabled devices.

Technical Specifications (Typical):

  • Operating Frequency: 13.56 MHz
  • Communication Protocols: ISO/IEC 14443 Type A/B, Felica
  • Data Rate: Up to 424 kbps
  • Interface: SPI, I2C
  • Operating Voltage: 1.8 V to 3.3 V

When designing with the BCM20792MKMLG, it's important to follow Broadcom's recommended antenna design guidelines to ensure optimal NFC performance. Proper security measures must also be implemented to protect sensitive data. Attention should be paid to minimizing interference from other RF sources to maintain reliable NFC communication.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,608 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess