EN
  • EN
  • DE

ASMT-QABD-AEF0E

Part No ASMT-QABD-AEF0E
Manufacturer Broadcom Limited
Catalog LED Lighting - Color
Description LED AMBER 591NM 0.5W 4PLCC  /  LED Lighting Color series Amber 591nm (583nm ~ 598nm) 4-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Broadcom Limited
Package Tape & Reel
Product Status Obsolete
Color Amber
Wavelength 591nm (583nm ~ 598nm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 2.3V
Lumens/Watt @ Current - Test 46 lm/W
Current - Max 300mA
Luminous Flux @ Current/Temperature 16lm (12lm ~ 20lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 60°C/W
Base Product Number ASMT-QAB
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 516-2949-1,516-2949-2,ASMT-QABD-AEF0E-ND,516-2949-6
Standard Package 2,000
Win Source Part Number 983837-ASMT-QABD-AEF0E
Ultra Librarian 3D Model Ultra Librarian ASMT-QABD-AEF0E CAD Model

Description

The ASMT-QABD-AEF0E LED from Broadcom Limited is a high-quality optoelectronic component that is ideal for use in LED lighting applications.

  • Color: Amber
  • Package: 4-PLCC
  • Viewing Angle: 120 degrees
  • Forward Voltage: 2.3V
  • Maximum Current: 300mA
  • Thermal Resistance: 60 degrees Celsius per watt
  • Luminous Flux: 16 lm @ a test current of 150mA
  • Wavelength: 591nm
  • Mounting: SMD (SMT)
  • Packaging: Tape and reel
  • Series: ASMT-QAB
  • Standard Package: 2000 units
  • ECCN: EAR99
  • Status: Obsolete
  • MSL Level: 2 (1 Year)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0995
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
Cree Inc.
LED XLAMP XBD BLUE 458NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC RED-ORG 615NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LZ4 RED 734NM SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
Cree Inc.
LED XLAMP XPE RED 730NM SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess