The AMMP6650 is a highly integrated power amplifier module from Broadcom Limited. This module is designed to provide high-efficiency amplification for wireless communication systems. It operates in various frequency bands, making it versatile for different applications.
Applications
- Cellular base stations
- Wireless infrastructure
- Microwave radios
- Satellite communications
- Point-to-point communication systems
- Radar systems
Features
- High power output
- High efficiency
- Integrated matching networks
- Compact size
- Wideband operation
- Temperature compensation circuitry
Benefits
- Reduces the number of external components required
- Simplifies system design
- Improves overall system efficiency
- Enables smaller and lighter end products
- Enhances system reliability
- Reduces power consumption
Technical Specifications
The AMMP6650 typically operates within the frequency range of 2 GHz to 6 GHz. It provides a power output of up to 4W with a power added efficiency (PAE) of greater than 40%. It features integrated input and output matching networks to simplify the design process. The module operates from a single positive supply voltage. Its compact size allows for easy integration into various systems. The module is designed to operate over a wide temperature range. It incorporates temperature compensation circuitry to maintain stable performance over varying environmental conditions. Protection features such as over-temperature shutdown and over-current protection are built into the module.
The AMMP6650 is suitable for various wireless communication systems where high power and efficiency are critical requirements. It improves overall system performance and simplifies the design process with its integrated functionality.