EN
  • EN
  • DE

AEDR-8100-1P2

Part No AEDR-8100-1P2
Manufacturer Broadcom Limited
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 2MM 8SMD / Reflective Optical Sensor 0.079" (2mm) Codewheel/Codestrip 8-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Logic Output
Mfr Broadcom Limited
Series AEDR
Package Tape & Reel (TR)
Sensing Distance 0.079" (2mm)
Sensing Method Reflective
Sensing Object Codewheel/Codestrip
Mounting SMD (SMT)
Current - Supply 2.2 mA
Voltage - Supply 4.5V ~ 5.5V
Package / Case 8-SMD
Features Compact Model
Base Product Number AEDR-8100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.20.0000
Standard Package 100
Win Source Part Number 1043979-AEDR-8100-1P2
Ultra Librarian 3D Model Ultra Librarian AEDR-8100-1P2 CAD Model

Description

The AEDR-8100-1P2 is an Optical Sensor-Reflective-Logic Output that belongs to the category of Sensors, Transducers.

  • Manufacturer: Broadcom Limited
  • Win Source Part Number: 1043979-AEDR-8100-1P2
  • Package: 8-SMD
  • Standard Package: 100
  • Sensing Distance: 0.079" (2mm)
  • Sensing: Codewheel/codestrip
  • Voltage Supply: 4.5V ~ 5.5V
  • Current Supply: 2.2 mA

You May Also Be Interested in

TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
Broadcom Limited
Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder | SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to $15.4098
Omron
SENS OPTO REFL 1MM-5MM SOLDER
Lowest to $34.4739
Sharp Microelectronics
Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 1MM-9MM MODULE
Lowest to $4.3016
Broadcom Limited
SENSOR OPT REFLECTIVE 1MM 8SMD
Lowest to $42.1169
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Lowest to $58.6380
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Need more? Email Us
Omron
SENSOR OPTO REFL 5MM THRU PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess