EN
  • EN
  • DE

ACPL-P481-000E

Part No ACPL-P481-000E
Manufacturer Broadcom Limited
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV PUSH PULL 6SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 25mA
Propagation Delay tpLH / tpHL (Maximum) 350ns, 350ns
Rise / Fall Time (Typ) 16ns, 20ns
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Maximum) 10mA
Operating Supply Voltage 4.5 V ~ 20 V
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 6-SOIC (0.295", 7.50mm Width)
Manufacturer Package 6-SO Stretched
Win Source Part Number 766963-ACPL-P481-000E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Family Name ACPL-P481
Introduction Date October 20, 2009
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ACPL-P481-000E CAD Model

Description

The ACPL-P481-000E is a high-performance, half-duplex, Automotive Grade, isolated gate driver optocoupler manufactured by Broadcom Limited. Designed for driving IGBTs and MOSFETs, it provides reinforced insulation and reliable operation in demanding automotive and industrial environments. This optocoupler uses an LED and an integrated circuit with a power output stage.

Applications

  • Automotive Inverters: Used in hybrid and electric vehicle inverters for controlling motor drive.
  • Industrial Motor Drives: Provides isolated gate drive for industrial motor control systems.
  • Power Supplies: Employed in power supplies requiring reinforced isolation.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters.

Features

  • High Isolation Voltage: Offers reinforced insulation with a high isolation voltage.
  • Automotive Grade: Meets stringent automotive quality and reliability requirements.
  • Integrated Gate Driver: Provides a fully integrated gate drive solution.
  • Half-Duplex Communication: Supports half-duplex communication for control and feedback.
  • Wide Operating Temperature Range: Designed for operation in harsh temperature environments.

Benefits

  • Enhanced Safety: Reinforced isolation protects against high-voltage transients and ground loops.
  • Improved Reliability: Automotive grade components ensure long-term reliability in demanding applications.
  • Simplified Design: Integrated gate driver simplifies circuit design and reduces component count.
  • Efficient Motor Control: Provides efficient and precise control of IGBTs and MOSFETs.

Additional Details

The ACPL-P481-000E is designed to operate with a wide supply voltage range and offers short-circuit and under-voltage lockout protection features. It is packaged in a surface-mount package. Key specifications include the peak output current, propagation delay, and isolation voltage rating. This optocoupler is certified to relevant safety standards, including UL, CSA, and IEC/EN/DIN EN 60747-5-5. It is commonly used in applications where high levels of isolation, reliability, and performance are critical, such as in automotive power electronics and industrial motor control.

You May Also Be Interested in

Vishay
OPTOISO 4KV OPEN DRAIN 8SOIC / Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 0.6A SO6 / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Lowest to $0.4155
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 8 GULL W
Lowest to $0.9420
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 20LCCC / Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89)
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.3255
Broadcom Limited
OPTOISO 3.75KV OPEN COLL 8DIP GW
Lowest to $5.3532

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2231 $51.1313
55+ $1.8241 $100.3255
85+ $1.7671 $150.2035
117+ $1.7101 $200.0817
152+ $1.6531 $251.2712
203+ $1.4821 $300.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess