EN
  • EN
  • DE

MAX9316EWP+T

Part No MAX9316EWP+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 1.5GHz
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX9316
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 707357-MAX9316EWP+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9316EWP+T CAD Model

Description

MAX9316EWP+T - Maxim Integrated

The MAX9316EWP+T is a high-performance, low-skew, 1:6 differential-to-LVPECL/ECL fanout buffer designed by Maxim Integrated. This device is specifically engineered to distribute high-speed signals with minimal skew and jitter, making it an ideal choice for clock and data distribution in telecommunications, networking, and high-speed data systems.

Key Features:

  • Low Skew: The MAX9316EWP+T boasts an incredibly low skew of 45ps (max) between outputs, ensuring synchronized signal distribution across all channels.
  • High-Speed Performance: With the ability to handle clock frequencies up to 3.0GHz and data rates up to 3.2Gbps, this device is capable of supporting the most demanding applications.
  • Flexible Power Supply: The device operates from a dual supply voltage of +3.3V and -3.3V or a single supply voltage of +5V, providing flexibility in various system designs.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C.

Applications:

The MAX9316EWP+T is versatile and can be used in a variety of applications, including:

  • High-speed clock distribution networks
  • Data and signal distribution systems
  • Telecommunications and networking equipment
  • Base stations and communication infrastructure
  • Test and measurement equipment
  • High-speed digital systems

Package and Quality:

This device is offered in a 20-pin SOIC wide-body package, ensuring compatibility with standard surface-mount technology. The MAX9316EWP+T is also lead-free and RoHS compliant, adhering to environmental standards and regulations. Maxim Integrated's commitment to quality ensures that each device meets rigorous performance and reliability standards.

Whether you are designing a complex communication system or a high-speed data interface, the MAX9316EWP+T from Maxim Integrated provides the reliability and performance needed to maintain signal integrity and system synchronization.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess