EN
  • EN
  • DE

ACNV2601-300E

Part No ACNV2601-300E
Manufacturer Broadcom Limited
Catalog Optoisolators - Logic Output
Description High Insulation Voltage 10 MBd Digital Optocoupler | OPTOISO 7.5KV OPEN COLL 10DIP GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Popularity Medium
Supply and Demand Status Limited
Manufacturer Homepage www.avagotech.com
Win Source Part Number 1135293-ACNV2601-300E
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 175
Supplier Device Package 10-DIP Gull Wing
Manufacturer Package 10-SMD, Gull Wing
Mounting Style SMD
Temperature Range - Operating -40°C ~ 105°C
Supply Voltage (V) 4.5V ~ 5.5V
Current - DC Forward (If) (Maximum) 20mA
Voltage - Forward (Vf) 1.64V
Rise / Fall Time 25ns, 10ns
Propagation Delay tpLH / tpHL (Maximum) 80ns, 80ns
Data Rate 10MBd
Current - Output / Channel 50mA
Output Type Open Collector, Schottky Clamped
Input Type DC
Common Mode Transient Immunity (Minimum) 20kV/μs
Voltage - Isolation 7500Vrms
Inputs - Side 1/Side 2 1/0
Packaging Tube
Manufacturer Broadcom Limited
Categories Isolators
Ultra Librarian 3D Model Ultra Librarian ACNV2601-300E CAD Model

Description

The Broadcom Limited ACNV2601-300E is an electronic component product that comes in a tube package.

  • Mounting Style: SMD
  • Output Type: Open collector, Schottky clamped
  • Input Type: DC
  • Data Rate: 10MBd
  • Current-Output/Channel: 50mA
  • Voltage-Isolation: 7500Vrms
  • Input Side 1: 1
  • Input Side 2: 0
  • Product Category: Isolator
  • Supplier Device Package: 10-DIP gull-wing
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 175
  • Common Mode Transient Immunity: 20kV/μs
  • Propagation Delay tpLH / tpHL: 80ns, 80ns

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 6-SO
Lowest to $0.7699
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us
TT Electronics
OPTOISOLTR 16KV OPEN COLLECTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8SMD GW
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0081 $54.0486
14+ $7.3912 $103.4768
21+ $7.1603 $150.3663
29+ $6.9293 $200.9497
38+ $6.6983 $254.5354
50+ $6.0054 $300.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess