EN
  • EN
  • DE

75S10010A200BR

Part No 75S10010A200BR
Manufacturer Broadcom Limited
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 784 FCBGA+HS 29X29MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Broadcom Limited
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number 75S10010
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 985762-75S10010A200BR
Ultra Librarian 3D Model Ultra Librarian 75S10010A200BR CAD Model

Description

The 75S10010A200BR is a Complex Programmable Logic Device (CPLD) manufactured by Broadcom Limited. CPLDs are programmable logic devices that offer a flexible platform for implementing custom digital circuits. This particular device is part of the 75S family, known for their high performance and reliability.

Applications

  • Industrial Control Systems: Implementing custom logic for controlling machinery and automation equipment.
  • Networking Equipment: Used in routers, switches, and other network devices for custom protocol handling and data processing.
  • Telecommunications: Implementing custom logic for signal processing and control in telecom systems.
  • Medical Devices: Used in medical imaging equipment and diagnostic devices for custom data processing and control functions.
  • Aerospace and Defense: Implementing custom logic in avionics systems, radar systems, and other defense applications.

Features

  • High Performance: Offers high-speed logic operations for demanding applications.
  • Programmable Logic: Allows for flexible implementation of custom digital circuits.
  • Non-Volatile Configuration: Configuration is retained even when power is removed.
  • High I/O Count: Provides a large number of input/output pins for interfacing with other devices.
  • Advanced Packaging: Available in advanced packaging options for improved performance and thermal management.

Benefits

  • Custom Logic Implementation: Allows designers to implement custom digital circuits tailored to their specific needs.
  • Reduced Time-to-Market: Programmability reduces development time compared to traditional ASIC designs.
  • Flexibility and Adaptability: Easily reconfigured to adapt to changing requirements.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic in low to medium volume applications.
  • Improved Performance: High-speed logic operations enable high-performance system designs.

Additional Details

Device Type: CPLD (Complex Programmable Logic Device)

Family: 75S Family

Number of Macrocells: Consult datasheet for specific value.

Number of I/O Pins: Consult datasheet for specific value.

Operating Voltage: Consult datasheet for specific value.

Operating Temperature Range: Consult datasheet for specific value.

Package Type: Consult datasheet for specific value.

The 75S10010A200BR is a versatile CPLD that provides a flexible and cost-effective solution for implementing custom digital logic in a wide range of applications.

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess