EN
  • EN
  • DE

BS62LV256TIG70

Part No BS62LV256TIG70
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power CMOS SRAM 32K X 8 bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Brilliance Semiconductor
Win Source Part Number 1154599-BS62LV256TIG70
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS62LV256TIG70 CAD Model

Description

The Brilliance Semiconductor BS62LV256TIG70 is a high-speed, low-voltage CMOS static RAM (SRAM) with a capacity of 256K bits, organized as 32,768 words by 8 bits. It is designed for applications requiring fast access times and low power consumption, making it suitable for portable devices, embedded systems, and memory caching.

Applications:

  • Portable devices (e.g., PDAs, mobile phones)
  • Embedded systems
  • Memory caching
  • Data logging
  • Industrial control systems

Features:

  • High-Speed Access Time: 70 ns access time ensures quick data retrieval and storage.
  • Low-Voltage Operation: Operates at 3V, reducing power consumption.
  • CMOS Technology: Provides low standby current and active power dissipation.
  • TTL-Compatible Inputs/Outputs: Facilitates easy interface with TTL logic circuits.
  • Three-State Output: Allows for bus sharing and memory expansion.
  • Data Retention: Retains data even when power is removed (low data retention voltage).

Benefits:

  • Fast Performance: Enables high-speed data processing and execution.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simplifies system design and reduces time-to-market.
  • Reliable Operation: Provides stable and dependable performance.
  • Wide Operating Temperature: Functions reliably across a broad temperature range.

Additional Details:

The BS62LV256TIG70 features separate data input and output pins, allowing for simultaneous read and write operations. Its low standby current minimizes power consumption when the device is not actively being accessed. The SRAM is available in various packages, including TSOP and SOP, to accommodate different board layouts. Proper decoupling capacitors should be placed near the power supply pins to minimize noise and ensure stable operation. The device is suitable for applications requiring non-volatile storage using battery backup.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess