The BS62LV2008TCP70 is a low-voltage 2M-bit static RAM (SRAM) manufactured by Brilliance Semiconductor. It's configured as 256K x 8 bits and boasts a 70ns access time, indicated by "70". The designation 'TCP' most likely refers to the device's package type.
Applications:
- Embedded systems
- Data logging
- Buffer memory
- Industrial control systems
- Portable electronics
Features:
- Access time: 70ns
- Operates at low voltage (typically 3.3V or 5V, verify from datasheet)
- TTL-compatible inputs and outputs
- Organized as 256K x 8 bits
- Low power consumption
- Package Type: (TCP - Requires datasheet verification)
Benefits:
- Provides effective data access for system performance.
- Low voltage operation is beneficial for battery-driven applications.
- Facilitates simple integration with processors and digital logic.
- Ensures reliable data storage.
Additional Details:
Detailed electrical characteristics and power consumption values should be referenced in the official datasheet. Package confirmation (TCP) also needs datasheet verification.