EN
  • EN
  • DE

BS62LV1027STI-70

Part No BS62LV1027STI-70
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154564-BS62LV1027STI-70
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS62LV1027STI-70 CAD Model

Description

The BS62LV1027STI-70 is a high-performance, low-voltage CMOS static RAM (SRAM) from Brilliance Semiconductor. It is designed to provide fast access times and low power consumption, making it suitable for a variety of applications. As an end-of-life (EOL) product, it's crucial to consider its limited availability and the need for potential replacements in ongoing or future designs.

Applications

  • Embedded Systems: Used in embedded systems for quick data storage and retrieval.
  • Portable Devices: Implemented in portable devices requiring low power consumption and fast memory access.
  • Industrial Control: Applied in industrial control systems where reliable memory performance is essential.
  • Networking Equipment: Employed in networking devices for buffering and fast data handling.

Features

  • Fast Access Time: Offers rapid data access for improved system performance.
  • Low Voltage Operation: Operates at low voltage for reduced power consumption.
  • CMOS Technology: Utilizes CMOS technology for low static power dissipation and high noise immunity.
  • Standby Mode: Features a standby mode for further power reduction when not in use.
  • Data Retention: Maintains data integrity even during power loss.
  • Operating Temperature: Standard operating temperature range suitable for various environments.

Benefits

  • Improved Performance: Fast access times enhance system responsiveness.
  • Lower Power Consumption: Low voltage operation extends battery life in portable applications.
  • High Reliability: CMOS technology ensures stable performance in demanding environments.
  • Data Integrity: Data retention capabilities prevent data loss.

Additional Details

The BS62LV1027STI-70 is available in a standard package suitable for easy integration into circuit boards. Its pinout and interface are designed for compatibility with common memory controllers. Designers should refer to the datasheet for detailed timing specifications, voltage requirements, and other important parameters. Given its end-of-life status, designers should evaluate alternative memory solutions for new designs and long-term projects due to potential sourcing challenges.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6510 $60.5570
17+ $7.0986 $120.6762
26+ $6.8769 $178.7994
35+ $6.6551 $232.9285
45+ $6.4334 $289.5030
61+ $5.7681 $351.8541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess