EN
  • EN
  • DE

BP3212T1

Part No BP3212T1
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819603-BP3212T1
Ultra Librarian 3D Model Ultra Librarian BP3212T1 CAD Model

Description

The BP3212T1 is a highly integrated power switch IC produced by Bright Power. This IC is designed to provide efficient and reliable power control for a variety of electronic applications.

Applications

  • Power Adapters: Used in AC/DC adapters for various electronic devices like mobile phones and tablets.
  • Chargers: Incorporated in battery chargers for portable electronics.
  • LED Lighting: Applied in LED driver circuits for efficient power delivery.
  • Auxiliary Power Supplies: Employed in standby power supplies for home appliances.
  • Small Home Appliances: Found in the power control circuitry of appliances like coffee makers and blenders.

Features

  • Integrated Power MOSFET: Simplifies circuit design and reduces component count.
  • High Efficiency: Minimizes power loss and heat generation.
  • Over-Voltage Protection (OVP): Protects against voltage surges and spikes.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from overload conditions.
  • Over-Temperature Protection (OTP): Shuts down the IC in case of overheating.
  • Short-Circuit Protection (SCP): Protects against damage from short circuits.

Benefits

  • Reduced Component Count: Simplifies the design process and lowers overall system cost.
  • Improved System Reliability: Integrated protection features enhance reliability and prevent failures.
  • Energy Savings: High efficiency reduces power consumption and lowers operating costs.
  • Enhanced Safety: Protection features minimize the risk of electrical hazards.

Additional Details

The BP3212T1's internal MOSFET enables efficient switching and power conversion. Detailed specifications, including input voltage range, output current capabilities, and switching frequency, are available in the Bright Power datasheet. It's crucial to consult this datasheet for optimal component selection (e.g., external capacitors and inductors) and to understand the recommended operating conditions and layout considerations. Understanding the specific trigger levels and response times for the various protection features (OVP, OCP, OTP, SCP) is essential for proper system design and safety.

You May Also Be Interested in

Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.6885 $96.6885
2+ $79.3346 $158.6692
3+ $76.8549 $230.5647
4+ $74.3762 $297.5048
5+ $71.8964 $359.4820
6+ $64.4594 $386.7564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess