EN
  • EN
  • DE

BL-HJC36G-AV-TRB

Part No BL-HJC36G-AV-TRB
Manufacturer BRIGHT LED
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049378-BL-HJC36G-AV-TRB
Categories OEM Parts(A-B)
Manufacturer BRIGHT LED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BL-HJC36G-AV-TRB CAD Model

Description

The BL-HJC36G-AV-TRB is a high-performance LED manufactured by BRIGHT LED. This component is designed to provide efficient and reliable illumination across a range of applications. It is particularly well-suited for situations requiring bright and focused light output.

Applications

  • Commercial lighting fixtures
  • Architectural lighting
  • Signage
  • Emergency lighting systems
  • Portable lighting devices

Features

  • High luminous flux: Delivers significant light output for effective illumination.
  • Compact design: Enables integration into a variety of lighting fixtures.
  • Long lifespan: Provides extended operational reliability, reducing replacement frequency.
  • Low forward voltage: Facilitates efficient energy usage.
  • Wide viewing angle: Ensures broad and even light distribution.
  • Durable construction: Designed to withstand environmental stressors.
  • RoHS compliant: Adheres to environmental standards.

Benefits

  • Improved visibility: High luminous flux provides excellent light intensity.
  • Versatile integration: Compact design allows for flexible placement in different applications.
  • Reduced maintenance costs: Long lifespan minimizes the need for replacements.
  • Energy efficiency: Low forward voltage contributes to lower power consumption.
  • Enhanced safety: Reliable performance in emergency lighting scenarios.

Additional Details

The BL-HJC36G-AV-TRB features advanced thermal management to maintain optimal performance. It supports a variety of drive currents for different brightness levels. This LED provides a reliable and energy-efficient lighting solution.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3,735+ $0.0134 $50.0490
9,095+ $0.0110 $100.0450
14,020+ $0.0107 $150.0140
19,420+ $0.0103 $200.0260
25,000+ $0.0100 $250.0000
33,335+ $0.0090 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 3735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess