EN
  • EN
  • DE

BXRA-30E0740-A-00

Part No BXRA-30E0740-A-00
Manufacturer Bridgelux
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB ES STAR WARM WHT STARBRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Bridgelux
Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3000K
Configuration Starboard
Flux @ Current/Temperature - Test 920 lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Forward Voltage 27.3V
Lumens/Watt @ Current - Test 96 lm/W
Current - Max 700mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Height 3.00mm
Lens Type Domed
Win Source Part Number 201669-BXRA-30E0740-A-00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BXRA-30E0740-A-00 CAD Model

Description

BXRA-30E0740-A-00 LED Array

The BXRA-30E0740-A-00 is a high-performance LED array designed to provide excellent lighting output while ensuring energy efficiency. Its superior thermal management technology makes it ideal for demanding applications.

  • Applications and Projects:
    • Architectural lighting
    • Commercial illumination
    • Display lighting
    • Medical lighting
    • Street and pathway lighting
  • Features and Benefits:
    • High luminous efficacy for energy savings
    • Robust thermal performance
    • Wide beam angle for broad light distribution
    • Long lifespan reducing maintenance costs
    • Consistent color quality and stability
  • Additional Details:
    • Color temperature: 4000K
    • Cri: 70
    • Maximum drive current: 2100mA
    • Thermal resistance: 0.8 °C/W

You May Also Be Interested in

Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WH SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR LGT STRIP
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 BLUE STARBOARD
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess