EN
  • EN
  • DE

THT-7-724-3

Part No THT-7-724-3
Manufacturer Brady Corporation
Catalog Unclassified
Description LABEL, 1.25 IN H X 2.75 IN W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Brady Corporation
Package Bulk
Product Status Active
Label Type Die Cut
Printer Name A8500, BBP81, i5100, i7100, IP Series, PR Plus, THT 3" Core Printers, IP-R4300, R4300
Applications Component, Inventory
Color - Background Amber
Length 2.750" (69.85mm) 2 3/4"
Width 1.250" (31.75mm)
Location Indoor
Material - Body Polyamide (PA)
Base Product Number THT-7
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8443.99.2550
Win Source Part Number 996334-THT-7-724-3
Ultra Librarian 3D Model Ultra Librarian THT-7-724-3 CAD Model

Description

The Brady 996334-THT-7-724-3 is a blank label made of polyamide (PA) material.

  • Package: Bulk (1 piece)
  • Length: 2.750" (69.85mm)
  • Width: 1.250" (31.75mm)
  • Application: Component and Inventory
  • Indoor/Outdoor: Indoor
  • Base Product Number: THT-7
  • Manufacturer: Brady Corporation
  • REACH: Unaffected

You May Also Be Interested in

Others
Lowest to $0.4805
Others
Lowest to $0.2657
Others
Lowest to $1.0095
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $0.0099
Others
Lowest to $29.3578
Others
Lowest to $0.5454
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess